Rochester Electronics Embedded - DSP (Digital Signal Processors) DM385AAAR01F

Description
IC DGTL MEDIA PROCESSOR 609FCBGA
Datasheet
Description
IC DGTL MEDIA PROCESSOR 609FCBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - DSP (Digital Signal Processors) - DM385AAAR01F - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
DM385AAAR01F
Embedded - DSP (Digital Signal Processors) DM385AAAR01F
IC DGTL MEDIA PROCESSOR 609FCBGA

IC DGTL MEDIA PROCESSOR 609FCBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Digital Signal Processors (DSP)
Product Number DM385AAAR01F
Product Name Embedded - DSP (Digital Signal Processors)
Clock Speed 720 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SM320VC33-EP Enhanced Product Digital Signal Processor - SM320VC33GNMM150EP - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 75 MHz
MIPS 75
View Details
6 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2181BST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
32-bit 30MHz Dsp - 698-CS48540-CQZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32-Bit
Supply Voltage 3.3V
Package Type Other; LQFP
View Details
6 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details