Digital Signal Processor, 32-Bit Size, 0-Ext Bit, 30MHz, CMOS, PQFP48, 7 X 7 MM, 1.40 MM HEIGHT, LQFP-48 Product overview: CS48540-CQZR from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 30MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 32-bit, 30MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS48540-CQZR can be used for catalog matching and distributor lookup.
IC DSP HP 32BIT 4CH I/O 48LQFP
Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 202902-CS48540-CQZR
Packaging: Reel - TR
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 150MHz
On-Chip RAM: 96kB
Voltage - Core: 1.80V
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC DSP HP 32BIT 4CH I/O 48LQFP
IC DSP HP 32BIT 4CH I/O 48LQFP
IC DSP HP 32BIT 4CH I/O 48LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 698-CS48540-CQZR | CS48540-CQZR-ND | 202902-CS48540-CQZR | CS48540-CQZR | CS48540-CQZR | CS48540-CQZR |
| Product Name | 32-bit 30MHz Dsp | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - CS48540-CQZR | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | |||
| Supply Voltage | 3.3V | 1.8V; 3.3V | 1.80V | |||
| Package Type | Other; LQFP | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP (7x7) | QFP | QFP; Other; 48-LQFP | |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz |