Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZR DAC8718SRGZR

Description
Manufacturer: Texas Instruments Win Source Part Number: 916778-DAC8718SRGZR Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 8 48-VQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916778-DAC8718SRGZR Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 8 48-VQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZR
916778-DAC8718SRGZR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZR 916778-DAC8718SRGZR
Manufacturer: Texas Instruments Win Source Part Number: 916778-DAC8718SRGZR Operating Temperature Range: -40°C ~ 105°C Features: 16 Bit Digital to Analog Converter 8 48-VQFN (7x7) Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 48-VQFN (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 916778-DAC8718SRGZR
Operating Temperature Range: -40°C ~ 105°C
Features: 16 Bit Digital to Analog Converter 8 48-VQFN (7x7)
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 48-VQFN (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 916778-DAC8718SRGZR
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8718SRGZR
Package Type 48-VQFN (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922231 - RS Components, Ltd.
Specs
Interface Type Serial; I2C; Serial (i2c)
Package Type μmax
Features Single-Supply
View Details
DAC2932 Ultra-Low Pwr 29mW, 12-Bit, Dual 40 MSPS D/A w/4 Additional Ctrl DAC for Transmit/Rec Path Control - DAC2932PFBTG4 - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
3 suppliers
D/S Converter, High Power (SDC) - DSC-10510 - Data Device Corporation (DDC)
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Output Type Voltage; Current; Synchro
View Details