Universal Semiconductor, Inc. USC1850

Description
The model USC1850 is a monolithic high speed, 8 bit DAC designed for video applications. The output of this silicon gate CMOS integrated circuit is a current source whose full scale value is set by an external resistor. The USC1850 has composite sync, composite blank, and 10 percent bright signals. It is able to drive 75 ohm or 37.5 ohm loads while operating at a minimum convertion rate of 85 MSPS. The input code is straight binary with the capability of accepting inverted incoming data. The USC1850 requires only a single +5 volt power supply and it will accept either TTL or CMOS inputs.
Datasheet
Description
The model USC1850 is a monolithic high speed, 8 bit DAC designed for video applications. The output of this silicon gate CMOS integrated circuit is a current source whose full scale value is set by an external resistor. The USC1850 has composite sync, composite blank, and 10 percent bright signals. It is able to drive 75 ohm or 37.5 ohm loads while operating at a minimum convertion rate of 85 MSPS. The input code is straight binary with the capability of accepting inverted incoming data. The USC1850 requires only a single +5 volt power supply and it will accept either TTL or CMOS inputs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
San Jose, CA, USA
USC1850
USC1850
The model USC1850 is a monolithic high speed, 8 bit DAC designed for video applications. The output of this silicon gate CMOS integrated circuit is a current source whose full scale value is set by an external resistor. The USC1850 has composite sync, composite blank, and 10 percent bright signals. It is able to drive 75 ohm or 37.5 ohm loads while operating at a minimum convertion rate of 85 MSPS. The input code is straight binary with the capability of accepting inverted incoming data. The USC1850 requires only a single +5 volt power supply and it will accept either TTL or CMOS inputs.

The model USC1850 is a monolithic high speed, 8 bit DAC designed for video applications. The output of this silicon gate CMOS integrated circuit is a current source whose full scale value is set by an external resistor. The USC1850 has composite sync, composite blank, and 10 percent bright signals. It is able to drive 75 ohm or 37.5 ohm loads while operating at a minimum convertion rate of 85 MSPS. The input code is straight binary with the capability of accepting inverted incoming data. The USC1850 requires only a single +5 volt power supply and it will accept either TTL or CMOS inputs.

Datasheet

Technical Specifications

  Universal Semiconductor, Inc.
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number USC1850
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
Packing Method Bulk
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

DAC128S085 12-Bit Micro Power OCTAL Digital-to-Analog Converter with Rail-to-Rail Outputs - DAC128S085CISQ/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TSSOP,WQFN
Screening Level Catalog
View Details
6 suppliers
Digital to Analogue Converters - 1905655 - RS Components, Ltd.
Specs
Package Type SSOP; Tssop
Features Single-Supply
Pins 14
View Details
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details