Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8012GP DAC8012GP

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916756-DAC8012GP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 916756-DAC8012GP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8012GP
916756-DAC8012GP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8012GP 916756-DAC8012GP
Manufacturer: Analog Devices Inc. Win Source Part Number: 916756-DAC8012GP Operating Temperature Range: 0°C ~ 70°C Features: 12 Bit Digital to Analog Converter 1 20-DIP Package: Bulk Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 20-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 916756-DAC8012GP
Operating Temperature Range: 0°C ~ 70°C
Features: 12 Bit Digital to Analog Converter 1 20-DIP
Package: Bulk
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 20-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC8012GP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC8012GP
Data Acquisition - Digital to Analog Converters (DAC) DAC8012GP
12-BIT MULTIPLYING D/A CONVERTER

12-BIT MULTIPLYING D/A CONVERTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916756-DAC8012GP DAC8012GP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC8012GP Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; 20-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1913461P - RS Components, Ltd.
Specs
Package Type SSOP; TSSOP; TSSOP
Pins 16
Resolution 12 bits
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-8776301LA - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 1 LSB
View Details
MUS-IC™ Series, 32-bit,768 kHz Sampling Stereo Audio D/A Converter - BD34301EKV - ROHM Semiconductor GmbH
Specs
Screening Level Commercial
Packing Method Tape Reel
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details