Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7725UB/1K DAC7725UB/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 916749-DAC7725UB/1K Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 4 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916749-DAC7725UB/1K Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 4 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7725UB/1K
916749-DAC7725UB/1K
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7725UB/1K 916749-DAC7725UB/1K
Manufacturer: Texas Instruments Win Source Part Number: 916749-DAC7725UB/1K Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 4 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 916749-DAC7725UB/1K
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 4 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 916749-DAC7725UB/1K
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7725UB/1K
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1904624 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type Qsop
Features Single-Supply
View Details
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWM - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
Specs
Interface Type DSD, PCM
Package Type QFP; 48-LQFP
Packing Method Tape Reel; Reel - TR
View Details