Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 000267-CS4362-KQZR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-LQFP
Supply Voltage - Operating: 3 V to 5.5 V
Sampling Rate: 192k
Alternative Parts (Cross-Reference): PCM1606EG4; CS4362-KQZ; CS4362-KQ;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 000267-CS4362-KQZR |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - CS4362-KQZR |
| Interface Type | DSD, PCM |