Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545JP DAC7545JP

Description
Manufacturer: Burr Brown Win Source Part Number: 868177-DAC7545JP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 19 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Burr Brown Win Source Part Number: 868177-DAC7545JP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 19 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545JP
868177-DAC7545JP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545JP 868177-DAC7545JP
Manufacturer: Burr Brown Win Source Part Number: 868177-DAC7545JP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 19 HTSUS: 8542.39.0001

Manufacturer: Burr Brown
Win Source Part Number: 868177-DAC7545JP
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 19
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7545JP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7545JP
Data Acquisition - Digital to Analog Converters (DAC) DAC7545JP
IC 12-BIT CMOS MULT D/A 20-DIP

IC 12-BIT CMOS MULT D/A 20-DIP

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7545JP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7545JP
Data Acquisition - Digital to Analog Converters (DAC) DAC7545JP
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 868177-DAC7545JP DAC7545JP DAC7545JP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545JP Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 20-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

DAC121C081 12-Bit Micro Power Digital-to-Analog Converter with an I2C-Compatible Interface - DAC121C081CIMK/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,WSON
Screening Level Catalog
View Details
8 suppliers
Digital to Analogue Converters - 7968899 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial (spi)
Package Type Sot-23
Features Single-Supply
View Details
5V TSSOP Digital-to-Analog Converter IC - 768-CS4344-DZZ - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type SPI, Serial
Package Type TSSOP
Resolution 24 bits
View Details
3 suppliers