Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545GLP DAC7545GLP

Description
Manufacturer: Texas Instruments Win Source Part Number: 868176-DAC7545GLP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 19 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 868176-DAC7545GLP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 19 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545GLP
868176-DAC7545GLP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545GLP 868176-DAC7545GLP
Manufacturer: Texas Instruments Win Source Part Number: 868176-DAC7545GLP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 20-PDIP Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 19 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 868176-DAC7545GLP
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Digital to Analog Converter 1 20-PDIP
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 19
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7545GLP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7545GLP
Data Acquisition - Digital to Analog Converters (DAC) DAC7545GLP
IC 12-BIT CMOS MULT D/A 20-DIP

IC 12-BIT CMOS MULT D/A 20-DIP

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC7545GLP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC7545GLP
Data Acquisition - Digital to Analog Converters (DAC) DAC7545GLP
DAC, PARALLEL, WORD INPUT

DAC, PARALLEL, WORD INPUT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 868176-DAC7545GLP DAC7545GLP DAC7545GLP
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC7545GLP Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type DIP; PDIP; 20-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1905558P - RS Components, Ltd.
Specs
Package Type μMAX
Pins 8
Resolution 12 bits
View Details
DAC084S085 8-Bit Micro Power QUAD Digital-to-Analog Converter with Rail-to-Rail Output - DAC084S085CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details