Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712UBG4 DAC712UBG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 916737-DAC712UBG4 Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 916737-DAC712UBG4 Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712UBG4
916737-DAC712UBG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712UBG4 916737-DAC712UBG4
Manufacturer: Texas Instruments Win Source Part Number: 916737-DAC712UBG4 Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Digital to Analog Converter 1 28-SOIC Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 916737-DAC712UBG4
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Digital to Analog Converter 1 28-SOIC
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC712UBG4 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC712UBG4
Data Acquisition - Digital to Analog Converters (DAC) DAC712UBG4
IC DAC 16BIT V-OUT 28SOIC

IC DAC 16BIT V-OUT 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 916737-DAC712UBG4 DAC712UBG4
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC712UBG4 Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1580494 - RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Pins 8
Resolution 8 bits
View Details
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
Universal Semiconductor, Inc.
Specs
Package Type SOIC; DIP; CERDIP, Leadless Chip Carrier, Die
Production Status Full-Production
Screening Level Commercial; Industrial
View Details