Rochester Electronics Memory - SRAM - CY7C199CL-15VXC CY7C199CL-15VXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867753-CY7C199CL-15V XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15 ns 28-SOJ Package: Tube Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867753-CY7C199CL-15V XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15 ns 28-SOJ Package: Tube Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C199CL-15VXC - 867753-CY7C199CL-15VXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C199CL-15VXC
867753-CY7C199CL-15VXC
Memory - SRAM - CY7C199CL-15VXC 867753-CY7C199CL-15VXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867753-CY7C199CL-15V XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15 ns 28-SOJ Package: Tube Package: 28-BSOJ (0.300", 7.62mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C199 Categories: Integrated Circuits (ICs) Case / Package: 28-SOJ ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 27 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867753-CY7C199CL-15VXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 15 ns 28-SOJ
Package: Tube
Package: 28-BSOJ (0.300", 7.62mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C199
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOJ
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 27
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 256KBIT PARALLEL 28SOJ

IC SRAM 256KBIT PARALLEL 28SOJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867753-CY7C199CL-15VXC CY7C199CL-15VXC
Product Name Memory - SRAM - CY7C199CL-15VXC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers
Memory - CY14B256L-SP35XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details