Rochester Electronics Memory - SRAM - CY7C199-25SC CY7C199-25SC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867748-CY7C199-25SC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel Package: Bulk Family Name: CY7C199 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867748-CY7C199-25SC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel Package: Bulk Family Name: CY7C199 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C199-25SC - 867748-CY7C199-25SC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C199-25SC
867748-CY7C199-25SC
Memory - SRAM - CY7C199-25SC 867748-CY7C199-25SC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867748-CY7C199-25SC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel Package: Bulk Family Name: CY7C199 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867748-CY7C199-25SC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel
Package: Bulk
Family Name: CY7C199
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 32KX8, 25NS

STANDARD SRAM, 32KX8, 25NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867748-CY7C199-25SC CY7C199-25SC
Product Name Memory - SRAM - CY7C199-25SC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details
Memory IC and Storage Component - 774-CY62127DV30LL-55BVI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 55 ns
Cycle Time 55 ns
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers