Rochester Electronics Memory - SRAM - CY7C1352B-100AC CY7C1352B-100AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867687-CY7C1352B-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100 MHz 5 ns 100-TQFP (14x20) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1352 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 72 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867687-CY7C1352B-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100 MHz 5 ns 100-TQFP (14x20) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1352 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 72 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1352B-100AC - 867687-CY7C1352B-100AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1352B-100AC
867687-CY7C1352B-100AC
Memory - SRAM - CY7C1352B-100AC 867687-CY7C1352B-100AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867687-CY7C1352B-100 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100 MHz 5 ns 100-TQFP (14x20) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1352 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 72 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867687-CY7C1352B-100AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100 MHz 5 ns 100-TQFP (14x20)
Package: Bag
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1352
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 72
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 4.5MBIT 100MHZ 100LQFP

IC SRAM 4.5MBIT 100MHZ 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867687-CY7C1352B-100AC CY7C1352B-100AC
Product Name Memory - SRAM - CY7C1352B-100AC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-4072-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details