Rochester Electronics Memory - SRAM - CY7C1327A-133AC CY7C1327A-133AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916412-CY7C1327A-133 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1327 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916412-CY7C1327A-133 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1327 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1327A-133AC - 916412-CY7C1327A-133AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1327A-133AC
916412-CY7C1327A-133AC
Memory - SRAM - CY7C1327A-133AC 916412-CY7C1327A-133AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916412-CY7C1327A-133 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1327 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916412-CY7C1327A-133AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 4.5Mb (256K x 18) Parallel 100-TQFP (14x20)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C1327
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 256KX18

STANDARD SRAM, 256KX18

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916412-CY7C1327A-133AC CY7C1327A-133AC
Product Name Memory - SRAM - CY7C1327A-133AC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 5962-8670603XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 45 ns
Density 8 kbits
View Details
 - CG7780AAT - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category SRAM Chip
Package Type BGA; VFBGA48
View Details