Rochester Electronics Memory - SRAM - CY7C1324-100AC CY7C1324-100AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916408-CY7C1324-100A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (128K x 18) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1324 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916408-CY7C1324-100A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (128K x 18) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1324 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1324-100AC - 916408-CY7C1324-100AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1324-100AC
916408-CY7C1324-100AC
Memory - SRAM - CY7C1324-100AC 916408-CY7C1324-100AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916408-CY7C1324-100A C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, SDR Memory IC 2Mb (128K x 18) Parallel 100-TQFP (14x20) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C1324 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x20) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916408-CY7C1324-100AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, SDR Memory IC 2Mb (128K x 18) Parallel 100-TQFP (14x20)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C1324
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x20)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now Datasheet
CACHE SRAM, 128KX18, 8NS

CACHE SRAM, 128KX18, 8NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916408-CY7C1324-100AC CY7C1324-100AC
Product Name Memory - SRAM - CY7C1324-100AC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CY14B101Q2A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
6 suppliers