Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16646ETPVC

Description
REGISTERED BUS TRANSCEIVER, FCT
Datasheet
Description
REGISTERED BUS TRANSCEIVER, FCT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16646ETPVC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT16646ETPVC
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16646ETPVC
REGISTERED BUS TRANSCEIVER, FCT

REGISTERED BUS TRANSCEIVER, FCT

Supplier's Site Datasheet
Logic - Buffers, Drivers, Receivers, Transceivers - CY74FCT16646ETPVC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CY74FCT16646ETPVC
Logic - Buffers, Drivers, Receivers, Transceivers CY74FCT16646ETPVC
BUS TRANSCEIVER, FCT SERIES

BUS TRANSCEIVER, FCT SERIES

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CY74FCT16646ETPVC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI32183-A-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 36-VFQFN Exposed Pad
View Details