Rochester Electronics Logic - Flip Flops CY74FCT162374ATPVC

Description
IC FF D-TYPE DUAL 8BIT 48SSOP
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 48SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CY74FCT162374ATPVC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT162374ATPVC
Logic - Flip Flops CY74FCT162374ATPVC
IC FF D-TYPE DUAL 8BIT 48SSOP

IC FF D-TYPE DUAL 8BIT 48SSOP

Supplier's Site Datasheet
Logic - Flip Flops - CY74FCT162374ATPVC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT162374ATPVC
Logic - Flip Flops CY74FCT162374ATPVC
CY74FCT162374T 16-BIT EDGE-TRIGG

CY74FCT162374T 16-BIT EDGE-TRIGG

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CY74FCT162374ATPVC
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74AHCT74PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Flip Flops - 74ABT374CMSA - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
SN54LVC374A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS  WITH 3-STATE OUTPUTS - 5962-9757401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details