Rochester Electronics Memory - SRAM - CY62126EV18LL-70BVXI CY62126EV18LL-70BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916310-CY62126EV18LL -70BVXI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 70 ns 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916310-CY62126EV18LL -70BVXI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 70 ns 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62126EV18LL-70BVXI - 916310-CY62126EV18LL-70BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62126EV18LL-70BVXI
916310-CY62126EV18LL-70BVXI
Memory - SRAM - CY62126EV18LL-70BVXI 916310-CY62126EV18LL-70BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916310-CY62126EV18LL -70BVXI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 70 ns 48-VFBGA (6x8) Package: Bulk Package: 48-VFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916310-CY62126EV18LL-70BVXI
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 70 ns 48-VFBGA (6x8)
Package: Bulk
Package: 48-VFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 916310-CY62126EV18LL-70BVXI
Product Name Memory - SRAM - CY62126EV18LL-70BVXI
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers