Rochester Electronics Memory - RAM - CY15B256J-SXA CY15B256J-SXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867522-CY15B256J-SXA Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867522-CY15B256J-SXA Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY15B256J-SXA - 867522-CY15B256J-SXA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY15B256J-SXA
867522-CY15B256J-SXA
Memory - RAM - CY15B256J-SXA 867522-CY15B256J-SXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867522-CY15B256J-SXA Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) I²C 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867522-CY15B256J-SXA
Series: F-RAM™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 256Kb (32K x 8) I²C 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
IC FRAM 256KBIT I2C 3.4MHZ 8SOIC

IC FRAM 256KBIT I2C 3.4MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867522-CY15B256J-SXA CY15B256J-SXA
Product Name Memory - RAM - CY15B256J-SXA Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Flash Memory - 1882745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 9242500072000 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers