Rochester Electronics Memory - RAM - CY15B128Q-SXA CY15B128Q-SXA

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867520-CY15B128Q-SXA Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867520-CY15B128Q-SXA Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY15B128Q-SXA - 867520-CY15B128Q-SXA - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY15B128Q-SXA
867520-CY15B128Q-SXA
Memory - RAM - CY15B128Q-SXA 867520-CY15B128Q-SXA
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867520-CY15B128Q-SXA Series: F-RAM™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 8-SOIC Package: Bulk Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867520-CY15B128Q-SXA
Series: F-RAM™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 8-SOIC
Package: Bulk
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
IC FRAM 128KBIT SPI 40MHZ 8SOIC

IC FRAM 128KBIT SPI 40MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867520-CY15B128Q-SXA CY15B128Q-SXA
Product Name Memory - RAM - CY15B128Q-SXA Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C16/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 16 kbits
View Details
Memory - 16-4000-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-25/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers