Rochester Electronics Memory - SRAM - CY14B108N-ZSP45XI CY14B108N-ZSP45XI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867507-CY14B108N-ZSP 45XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 54-TSOP II Package: Bulk Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867507-CY14B108N-ZSP 45XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 54-TSOP II Package: Bulk Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B108N-ZSP45XI - 867507-CY14B108N-ZSP45XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B108N-ZSP45XI
867507-CY14B108N-ZSP45XI
Memory - SRAM - CY14B108N-ZSP45XI 867507-CY14B108N-ZSP45XI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867507-CY14B108N-ZSP 45XI Operating Temperature Range: -40°C ~ 85°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 54-TSOP II Package: Bulk Package: 54-TSOP (0.400", 10.16mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 54-TSOP II ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867507-CY14B108N-ZSP45XI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (512K x 16) Parallel 54-TSOP II
Package: Bulk
Package: 54-TSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 54-TSOP II
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.32.0041

Buy Now Datasheet
NO WARRANTY

NO WARRANTY

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867507-CY14B108N-ZSP45XI CY14B108N-ZSP45XI
Product Name Memory - SRAM - CY14B108N-ZSP45XI Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 448-CY14B116N-ZSP45XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers