Rochester Electronics Memory - SRAM - CY14B104N-BA45XC CY14B104N-BA45XC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916220-CY14B104N-BA4 5XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45 ns 48-FBGA (6x10) Package: Tube Package: 48-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 299 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916220-CY14B104N-BA4 5XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45 ns 48-FBGA (6x10) Package: Tube Package: 48-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 299 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY14B104N-BA45XC - 916220-CY14B104N-BA45XC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY14B104N-BA45XC
916220-CY14B104N-BA45XC
Memory - SRAM - CY14B104N-BA45XC 916220-CY14B104N-BA45XC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916220-CY14B104N-BA4 5XC Operating Temperature Range: 0°C ~ 70°C (TA) Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45 ns 48-FBGA (6x10) Package: Tube Package: 48-TFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-FBGA (6x10) ECCN: 3A991B2B Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 299 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916220-CY14B104N-BA45XC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (256K x 16) Parallel 45 ns 48-FBGA (6x10)
Package: Tube
Package: 48-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-FBGA (6x10)
ECCN: 3A991B2B
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 299
HTSUS: 8542.32.0041

Buy Now Datasheet
IC NVSRAM 4MBIT PARALLEL 48FBGA

IC NVSRAM 4MBIT PARALLEL 48FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916220-CY14B104N-BA45XC CY14B104N-BA45XC
Product Name Memory - SRAM - CY14B104N-BA45XC Memory
Memory Category SRAM Chip NVSRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CY14B116M-BZ45XI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
2 suppliers