Rochester Electronics Interface - UARTs (Universal Asynchronous Receiver Transmitter) CS82C50A-596

Description
SERIAL I/O CONTROLLER
Datasheet
Description
SERIAL I/O CONTROLLER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - UARTs (Universal Asynchronous Receiver Transmitter) - CS82C50A-596 - Lingto Electronic Limited
Shenzhen, China
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
CS82C50A-596
Interface - UARTs (Universal Asynchronous Receiver Transmitter) CS82C50A-596
SERIAL I/O CONTROLLER

SERIAL I/O CONTROLLER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CS82C50A-596
Product Name Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
RF Receivers - 336-5399-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details