Rochester Electronics Interface - Drivers, Receivers, Transceivers CP82C86H-5

Description
BUS TRANSCEIVER SERIES, 8-BIT,
Datasheet
Description
BUS TRANSCEIVER SERIES, 8-BIT,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - CP82C86H-5 - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
CP82C86H-5
Interface - Drivers, Receivers, Transceivers CP82C86H-5
BUS TRANSCEIVER SERIES, 8-BIT,

BUS TRANSCEIVER SERIES, 8-BIT,

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CP82C86H-5
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details
Butler Matrix KBM9005070 - KBM9005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
Modems - ICs and Modules - 336-4373-ND - DigiKey
Specs
Interface Parallel/Serial
Supply Voltage 3.3V; 3.6V; 5V
Data Rate 2.4 kbps
View Details