Rochester Electronics Memory - Unclassified Memory - CG7243AM CG7243AM

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915289-CG7243AM Features: Memory IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 260
Request a Quote
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915289-CG7243AM Features: Memory IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 260
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CG7243AM - 915289-CG7243AM - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CG7243AM
915289-CG7243AM
Memory - Unclassified Memory - CG7243AM 915289-CG7243AM
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 915289-CG7243AM Features: Memory IC Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 260

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 915289-CG7243AM
Features: Memory IC
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 260

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 915289-CG7243AM
Product Name Memory - Unclassified Memory - CG7243AM
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C401-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - 2364417 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers