Win Source Part Number: 1260816-SI3210-E-GMR
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 700 mW
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: PCM, SPI
Current - Supply: 88mA
Voltage - Supply: 3.3V, 5V
Package / Case: 38-VFQFN Exposed Pad
Supplier Device Package: 38-QFN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI3210
Product Status: Not For New Designs
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC TELECOM INTERFACE 38QFN Product overview: SI3210-E-GMR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI3210-E-GMR can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 38QFN
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260816-SI3210-E-GMR | SI3210-E-GMR | 702-SI3210-E-GMR | SI3210-E-GMR | SI3210-E-GMR |
| Product Name | Integrated Circuits (ICs) - Interface - Telecom | Interface - Miscellaneous | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface; Codec | Transceiver | Sensor Interface | ||
| Supply Voltage | Other; 3.3V~ 5V | Other; 3.3V, 5V | 5V; Other | 5V; Other; 3.3V, 5V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Features | RoHS | RoHS |