Rochester Electronics Memory - SRAM - CDP1824CD CDP1824CD

Description
Manufacturer: Harris Corporation Win Source Part Number: 866213-CDP1824CD Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256b (32 x 8) Parallel 18-CDIP Package: Bulk Package: 18-CDIP Mounting: Through Hole Family Name: CDP18 Categories: Integrated Circuits (ICs) Case / Package: 18-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 866213-CDP1824CD Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256b (32 x 8) Parallel 18-CDIP Package: Bulk Package: 18-CDIP Mounting: Through Hole Family Name: CDP18 Categories: Integrated Circuits (ICs) Case / Package: 18-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CDP1824CD - 866213-CDP1824CD - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CDP1824CD
866213-CDP1824CD
Memory - SRAM - CDP1824CD 866213-CDP1824CD
Manufacturer: Harris Corporation Win Source Part Number: 866213-CDP1824CD Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256b (32 x 8) Parallel 18-CDIP Package: Bulk Package: 18-CDIP Mounting: Through Hole Family Name: CDP18 Categories: Integrated Circuits (ICs) Case / Package: 18-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Harris Corporation
Win Source Part Number: 866213-CDP1824CD
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256b (32 x 8) Parallel 18-CDIP
Package: Bulk
Package: 18-CDIP
Mounting: Through Hole
Family Name: CDP18
Categories: Integrated Circuits (ICs)
Case / Package: 18-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
32-WORD X 8-BIT SRAM

32-WORD X 8-BIT SRAM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 866213-CDP1824CD CDP1824CD
Product Name Memory - SRAM - CDP1824CD Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 980000259 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details