Rochester Electronics Logic - Latches CD74LPT373AM

Description
3.3V 8-BIT TRANSPARENT LATCH
Datasheet
Description
3.3V 8-BIT TRANSPARENT LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD74LPT373AM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74LPT373AM
Logic - Latches CD74LPT373AM
3.3V 8-BIT TRANSPARENT LATCH

3.3V 8-BIT TRANSPARENT LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD74LPT373AM
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC259PW,118 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Latches - 74HC373DB112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SSOP (0.209\", 5.30mm Width); SOP; SSOP
View Details