Rochester Electronics Logic - Logic - Latches - CD74HCT563M CD74HCT563M

Description
Manufacturer: Harris Corporation Win Source Part Number: 915173-CD74HCT563M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT563 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 915173-CD74HCT563M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT563 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74HCT563M
915173-CD74HCT563M
Logic - Logic - Latches - CD74HCT563M 915173-CD74HCT563M
Manufacturer: Harris Corporation Win Source Part Number: 915173-CD74HCT563M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 20-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Part Status: Obsolete Family Name: 74HCT563 Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 915173-CD74HCT563M
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Package: 20-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HCT563
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - CD74HCT563M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HCT563M
Logic - Latches CD74HCT563M
OCTAL TRANSPARENT LATCH

OCTAL TRANSPARENT LATCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 915173-CD74HCT563M CD74HCT563M
Product Name Logic - Logic - Latches - CD74HCT563M Logic - Latches
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-SOIC; SOIC
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT162373DGG,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74AHCT373PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
8-Bit Addressable Latch - 9334/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type Addressable D
Supply Voltage 7 V
Propagation Delay 25 ns
View Details