Rochester Electronics Logic - Flip Flops CD74HCT273EX

Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet
Description
IC FF D-TYPE SNGL 8BIT 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74HCT273EX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74HCT273EX
Logic - Flip Flops CD74HCT273EX
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74HCT273EX
Product Name Logic - Flip Flops
fMAX 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74ABT74DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
5 suppliers
Logic - Flip Flops - 74AC377MTC - Lingto Electronic Limited
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details