Rochester Electronics Logic - Latches CD74HCT259M

Description
IC 8BIT ADDRESSABLE LATCH 16SOIC
Datasheet
Description
IC 8BIT ADDRESSABLE LATCH 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD74HCT259M - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74HCT259M
Logic - Latches CD74HCT259M
IC 8BIT ADDRESSABLE LATCH 16SOIC

IC 8BIT ADDRESSABLE LATCH 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD74HCT259M
Product Name Logic - Latches
Latch Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74ABT373AD,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Logic - Logic - Latches - 74LVC573ADB,118 - 1009460-74LVC573ADB,118 - Win Source Electronics
Specs
Supply Voltage 1.2 V ~ 3.6 V
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
4 suppliers
SN54ACT373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601VSA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details