Rochester Electronics Logic - Latches 74ABT373AD,112

Description
IC OCTAL TRANSP LATCH 3ST 20SOIC
Datasheet
Description
IC OCTAL TRANSP LATCH 3ST 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - 74ABT373AD,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74ABT373AD,112
Logic - Latches 74ABT373AD,112
IC OCTAL TRANSP LATCH 3ST 20SOIC

IC OCTAL TRANSP LATCH 3ST 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number 74ABT373AD,112
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVT16373ADGG,512-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
4 suppliers
Logic - Latches - 74LCX573SJ - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
16-Bit Transparent Latch - 74FCT162373ATPAG8 - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
5 suppliers