Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers CD74HC541EE4

Description
IC BUFFER NON-INVERT 6V 20DIP
Datasheet
Description
IC BUFFER NON-INVERT 6V 20DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC541EE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
CD74HC541EE4
Logic - Buffers, Drivers, Receivers, Transceivers CD74HC541EE4
IC BUFFER NON-INVERT 6V 20DIP

IC BUFFER NON-INVERT 6V 20DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number CD74HC541EE4
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

nRF91M1 Module -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Technology EDGE; Wi-Fi / WiMAX / Wi-Mesh
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
Telecom - SI32185-A-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 40-VFQFN Exposed Pad
View Details