Rochester Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT CD74HC4051QPWRCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 915158-CD74HC4051QPW RCT Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 915158-CD74HC4051QPW RCT Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT - 915158-CD74HC4051QPWRCT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT
915158-CD74HC4051QPWRCT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT 915158-CD74HC4051QPWRCT
Manufacturer: Texas Instruments Win Source Part Number: 915158-CD74HC4051QPW RCT Series: * Features: Circuit IC Switch Package: Bulk Family Name: 74HC4051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 915158-CD74HC4051QPWRCT
Series: *
Features: Circuit IC Switch
Package: Bulk
Family Name: 74HC4051
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 915158-CD74HC4051QPWRCT
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051QPWRCT
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3225-BQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details
Laser Driver - TQP5115 - VAST STOCK CO., LIMITED
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details