CD74FCT573CTQM -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD74FCT573CTQM
Description
OCTAL TRANSPARENT LATCH
-
Lingto Electronic Limited
Datasheet
Description
OCTAL TRANSPARENT LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD74FCT573CTQM |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D; Transparent-D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Features
ESD Protection
Supply Voltage
+7.0
Package Type
SOT109-1 SOT109-1
View Details
5 suppliers
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
5 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
7 VDC
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP (optional feature); Lead Flat Pack
View Details