Rochester Electronics Logic - Flip Flops CD74FCT2823BTQM

Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet
Description
FAST CMOS BUS INTERFACE REGISTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD74FCT2823BTQM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74FCT2823BTQM
Logic - Flip Flops CD74FCT2823BTQM
FAST CMOS BUS INTERFACE REGISTER

FAST CMOS BUS INTERFACE REGISTER

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number CD74FCT2823BTQM
Product Name Logic - Flip Flops
Low-level Output Current (Sink) 48 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-type flip-flop with Schmitt-trigger inputs; set and reset; positive edge-trigger - 74HCS74DJ - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
2 suppliers
Logic - Flip Flops - 74ABT374ADB,112 - Lingto Electronic Limited
Specs
fMAX 300 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details