Rochester Electronics Logic - Latches CD74FCT16373ATSM

Description
FAST 16-BIT TRANSPARENT LATCH
Datasheet
Description
FAST 16-BIT TRANSPARENT LATCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Latches - CD74FCT16373ATSM - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74FCT16373ATSM
Logic - Latches CD74FCT16373ATSM
FAST 16-BIT TRANSPARENT LATCH

FAST 16-BIT TRANSPARENT LATCH

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Latches
Product Number CD74FCT16373ATSM
Product Name Logic - Latches
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AHC259D,112 - Lingto Electronic Limited
Specs
Latch Type D
Low-level Output Current (Sink) 8 mA
High-level Output Current (Source) 8 mA
View Details
Latches - 74HC75PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
5 suppliers
CD4099B CMOS 8-Bit Addressable Latch - CD4099BM96 - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
6 suppliers
8-Bit Bistable Latch - 54100/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details