CD74AC564E -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD74AC564E
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD74AC564E |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
125 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
153 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+6.5
View Details
6 suppliers
Flip-Flop Type
D
Supply Voltage
5V; 5
Output Characteristics
3-State
View Details
6 suppliers