Rochester Electronics Logic - Logic - Latches - CD74AC563E CD74AC563E

Description
Manufacturer: Texas Instruments Win Source Part Number: 915139-CD74AC563E Series: 74AC Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 340 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915139-CD74AC563E Series: 74AC Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 340 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - CD74AC563E
915139-CD74AC563E
Logic - Logic - Latches - CD74AC563E 915139-CD74AC563E
Manufacturer: Texas Instruments Win Source Part Number: 915139-CD74AC563E Series: 74AC Operating Temperature Range: -55°C ~ 125°C Package: Tube Package: 20-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 340 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 915139-CD74AC563E
Series: 74AC
Operating Temperature Range: -55°C ~ 125°C
Package: Tube
Package: 20-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 340
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Latches - CD74AC563E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74AC563E
Logic - Latches CD74AC563E
IC OCTAL TRANSP LATCH 3ST 20-DIP

IC OCTAL TRANSP LATCH 3ST 20-DIP

Supplier's Site Datasheet
Logic - Latches - CD74AC563E - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
CD74AC563E
Logic - Latches CD74AC563E
OCTAL TRANSPARENT LATCH, 3 STATE

OCTAL TRANSPARENT LATCH, 3 STATE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Latches Logic Latches
Product Number 915139-CD74AC563E CD74AC563E
Product Name Logic - Logic - Latches - CD74AC563E Logic - Latches
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 20-PDIP
Latch Type D; Transparent-D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11373 Octal Transparent D-Type Latches With 3-State Outputs - 74ACT11373DWR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 5V; 5
View Details
5 suppliers
Octal D-type transparent latch; 3-state - 74AHCT573BQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers