CD54HCT374F -- LOGIC - FLIP FLOPS
Rochester Electronics
Logic - Flip Flops
CD54HCT374F
Description
OCTAL D-TYPE FLIP-FLOP
-
Lingto Electronic Limited
Datasheet
Description
OCTAL D-TYPE FLIP-FLOP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
CD54HCT374F |
|
Product Name
|
Logic - Flip Flops |
|
fMAX
|
60 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
4 suppliers
Supply Voltage
3.3V; 5V; 3.3,5
Output Characteristics
3-State
Propagation Delay
15 ns
View Details