Rochester Electronics Logic - Logic - Flip Flops - 74107PC 74107PC

Description
Manufacturer: National Semiconductor Win Source Part Number: 907866-74107PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor Win Source Part Number: 907866-74107PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74107PC
907866-74107PC
Logic - Logic - Flip Flops - 74107PC 907866-74107PC
Manufacturer: National Semiconductor Win Source Part Number: 907866-74107PC Series: * Features: Flip Flop Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: National Semiconductor
Win Source Part Number: 907866-74107PC
Series: *
Features: Flip Flop Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Flip Flops - 74107PC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74107PC
Logic - Flip Flops 74107PC
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops
Product Number 907866-74107PC 74107PC
Product Name Logic - Logic - Flip Flops - 74107PC Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 1727-2441-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
3 suppliers
SN74ALVCH16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74ALVCH16373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
7 suppliers
 - 54F273/Q2A - Rochester Electronics
Specs
Triggering Master-slave
Package Type CLCC20
View Details
3 suppliers