CD54HCT259F -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD54HCT259F
Description
8-BIT ADDRESSABLE LATCH
-
Lingto Electronic Limited
Datasheet
Description
8-BIT ADDRESSABLE LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD54HCT259F |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
3 suppliers
Latch Type
D; Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
8 mA
View Details
Integrated Device Technology
Supply Voltage
4.5V ~ 5.5V
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
24-CFlatpack
View Details