Nexperia B.V. 8-bit shift register with Schmitt-trigger inputs and 3-state output registers 74HCS595PWJ

Description
The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote
Description
The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs, featuring Schmitt-trigger inputs and an asynchronous reset. The 74HCS595PW variant packages the device in a TSSOP16 plastic thin shrink small outline package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, with a typical supply current of 100 nA and an output drive capability of ±7.8 mA at 6 V. The device supports cascading via a serial output (Q7S), and its outputs enter a high-impedance state when the output enable (OE) is HIGH. It complies with JESD7A for voltage range, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and meets ESD protection standards of 4000 V HBM and 1500 V CDM. Performance is specified from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs, featuring Schmitt-trigger inputs and an asynchronous reset. The 74HCS595PW variant packages the device in a TSSOP16 plastic thin shrink small outline package with a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, with a typical supply current of 100 nA and an output drive capability of ±7.8 mA at 6 V. The device supports cascading via a serial output (Q7S), and its outputs enter a high-impedance state when the output enable (OE) is HIGH. It complies with JESD7A for voltage range, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and meets ESD protection standards of 4000 V HBM and 1500 V CDM. Performance is specified from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
8-bit shift register with Schmitt-trigger inputs and 3-state output registers - 74HCS595PWJ - Nexperia B.V.
Nijmegen, Netherlands
8-bit shift register with Schmitt-trigger inputs and 3-state output registers
74HCS595PWJ
8-bit shift register with Schmitt-trigger inputs and 3-state output registers 74HCS595PWJ
The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V 8-bit serial input and 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register Output expansion LED matrix control 7-segment display control 8-bit data storage

The 74HCS595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • 8-bit serial input and 8-bit serial or parallel output
  • Storage register with 3-state outputs
  • Shift register with direct clear
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
  • Output expansion
  • LED matrix control
  • 7-segment display control
  • 8-bit data storage
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Shift Registers
Product Number 74HCS595PWJ
Product Name 8-bit shift register with Schmitt-trigger inputs and 3-state output registers
Supply Voltage +7
Unlock Full Specs
to access all available technical data

Similar Products

 - 1776607 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-74HCS164PW-Q100JDKR-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State
View Details
8-bit serial-in/serial-out or parallel-out shift register with output latches - 74AHC595BQ,115 - Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right
Supply Voltage +7.0
Features ESD Protection
View Details
7 suppliers
Shift Registers - 74HCT164PW/S400J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Push-Pull
View Details