CD4044BM -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD4044BM
Description
CMOS QUAD NAND R/S LATCH
-
Lingto Electronic Limited
Datasheet
Description
CMOS QUAD NAND R/S LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4044BM |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
6 suppliers
Integrated Device Technology
Supply Voltage
3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers