CD4044BK -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD4044BK
Description
CMOS QUAD NAND R/S LATCH
-
Lingto Electronic Limited
Datasheet
Description
CMOS QUAD NAND R/S LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4044BK |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
S-R
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
5.5
View Details
6 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2.3V ~ 3.6V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
7.8 mA
High-level Output Current (Source)
7.8 mA
View Details
Integrated Device Technology
Supply Voltage
3.6V; 2.7V ~ 3.6V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
48-BSSOP (0.295\", 7.50mm Width); SOP; SSOP
View Details
2 suppliers