CD4044BFX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD4044BFX
Description
CMOS QUAD NAND R/S LATCH
-
Lingto Electronic Limited
Datasheet
Description
CMOS QUAD NAND R/S LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4044BFX |
|
Product Name
|
Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Output Characteristics
3-State
Supply Voltage
5V; 5
View Details
7 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
4.5V ~ 5.5V
View Details
4 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details