CD4044BEX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD4044BEX
Description
CMOS QUAD NAND R/S LATCH
-
Lingto Electronic Limited
Datasheet
Description
CMOS QUAD NAND R/S LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4044BEX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
S-R
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Output Characteristics
3-State
Supply Voltage
3.3V; 3.6V; 3.3
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
5 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
16 mA
High-level Output Current (Source)
16 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
3.3V
View Details