CD4044BD3 -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD4044BD3
Description
CMOS QUAD NAND R/S LATCH
-
Lingto Electronic Limited
Datasheet
Description
CMOS QUAD NAND R/S LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4044BD3 |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
S-R
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Supply Voltage
3.6V; 1.2V ~ 3.6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
48-TFSOP (0.240\", 6.10mm Width); SOP
View Details
Latch Type
D
Output Characteristics
3-State
Operating Current
55 mA
View Details
Lansdale Semiconductor, Inc.
Power Dissipation
1000 milliwatts
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
DIP
View Details