CD4043BEX -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD4043BEX
Description
QUAD NOR R/S LATCH
-
Lingto Electronic Limited
Datasheet
Description
QUAD NOR R/S LATCH
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4043BEX |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
S-R
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Output Characteristics
3-State
Supply Voltage
1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5
View Details
6 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Features
ESD Protection
View Details
8 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details