CD4043BE -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
CD4043BE
-
Lingto Electronic Limited
Datasheet
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
CD4043BE |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
S-R
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
Transparent-D
Output Characteristics
3-State
Operating Current
29 mA
View Details
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
0.8V ~ 3.6V
View Details
6 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
12 mA
High-level Output Current (Source)
12 mA
View Details
Integrated Device Technology
Latch Type
Transparent-D
Package Type
DIP; DIP20
Logic Family
CMOS
View Details
2 suppliers